The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with a typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 0.04 or 0.1 ppb/g acceleration sensitivity. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling with supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide continuous range up to 3.63 V. The device is AEC-Q100 qualified, operates over a temperature range of -55°C to 125°C, and is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. Factory-programmable
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AI-04B1A3310-100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |