The SiT9356 is a ruggedized ultra-low jitter differential oscillator for military and aerospace applications, operating from 1 MHz to 220 MHz with ±20, ±30, or ±50 ppm frequency stability and a wide temperature range of -55°C to 125°C. It features AEC-Q100 qualification, 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, and 9 fs/mV typical power supply noise rejection. The device supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, integrates on-chip regulators to eliminate external LDOs, and offers acceleration sensitivity of 0.04 or 0.1 ppb/g. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, and a continuous range from 2.25 V to 3.63 V.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AE-02B8A3310-125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 30 ppm |