SiTime Corporation LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9356AE-02B1A1810-100.000000

Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with frequency stability options of ±20, ±30, or ±50 ppm and a wide temperature range of -55°C to 125°C. The device features 0.04 or 0.1 ppb/g acceleration sensitivity and integrates on-chip regulators to filter power supply noise. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and is AEC-Q100 qualified. The part number SiT9356AE-02B1A1810-100.000000 corresponds to a factory-programmed variant within this series, with the specific configuration including 100.000000 MHz frequency, 2.5 x 2.0 mm package size, FlexSwing output referenced to VDD, 1.8 V power supply, ultra-low g-sensitivity, and ±20 ppm stability.

Datasheet Summary
Powered by GS/AI

The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with frequency stability options of ±20, ±30, or ±50 ppm and a wide temperature range of -55°C to 125°C. The device features 0.04 or 0.1 ppb/g acceleration sensitivity and integrates on-chip regulators to filter power supply noise. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and is AEC-Q100 qualified. The part number SiT9356AE-02B1A1810-100.000000 corresponds to a factory-programmed variant within this series, with the specific configuration including 100.000000 MHz frequency, 2.5 x 2.0 mm package size, FlexSwing output referenced to VDD, 1.8 V power supply, ultra-low g-sensitivity, and ±20 ppm stability.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators - SiT9356AE-02B1A1810-100.000000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
SiT9356AE-02B1A1810-100.000000
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9356AE-02B1A1810-100.000000
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9356AE-02B1A1810-100.000000
Product Name LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Frequency 100 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0225.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2250 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details