The SiT9356 is a ruggedized ultra-low jitter differential XO oscillator designed for military and aerospace applications, offering frequencies from 1 MHz to 220 MHz with ±20, ±30, or ±50 ppm frequency stability and 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It operates over a temperature range of -55°C to 125°C, is AEC-Q100 qualified, and features 0.04 or 0.1 ppb/g acceleration sensitivity for harsh environments. The device supports LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing signaling, with supply voltages of 1.8 V, 2.5 V, or 3.3 V. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm surface-mount packages and integrates on-chip regulators to reject power supply noise. The specific variant SiT9356AA-02A3A3310-
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AA-02A3A3310-26.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 26 MHz |
| Frequency Stability | 50 ppm |