The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for high-reliability applications in aerospace, defense, and industrial systems. It features ultra-low jitter of 0.1 ps RMS, frequency stability as tight as ±10 ppm, and operates over a temperature range of -40°C to 105°C. The device supports LVPECL, LVDS, Low-swing LVPECL, and HCSL output signaling, with HCSL limited to 500 MHz. It includes integrated power supply noise filtering and offers acceleration sensitivity of 0.1 ppb/g for harsh environments. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², it is engineered for resistance to airflow, thermal gradients, shock, and vibration.
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9347AE-2EFA25N690.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 690 MHz |
| Frequency Stability | 10 ppm |