The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with a frequency stability as low as ±10 ppm and 0.1 ps RMS phase jitter. The device operates over temperature ranges from -40°C to 105°C and features 0.1 ppb/g acceleration sensitivity for harsh environments. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and integrates on-chip regulators to eliminate the need for an external LDO.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
MEMS OSC XO 156.250000MHZ LVDS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9346AI-2E2A25E156.250000 | 1473-SIT9346AI-2E2A25E156.250000-ND |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 6-SMD, No Lead Exposed Pad |
| Frequency | 156 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |