The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator with ultra-low jitter, designed for high-reliability applications in harsh environments. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, and offers frequency stability as low as ±10 ppm. The device operates over a temperature range of -40°C to 105°C and features 0.1 ppb/g acceleration sensitivity. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and integrates on-chip regulators to eliminate the need for an external LDO. The part SIT9346AI-2E2A25E125
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AI-2E2A25E125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |