The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability as tight as ±10 ppm. It supports LVPECL and LVDS output signaling, operates from 2.25 V to 3.63 V, and is available in industry-standard packages of 3.2x2.5, 5.0x3.2, or 7.0x5.0 mm. The device meets industrial temperature range (-40 to +85 °C) and extended commercial temperature range (-20 to +70 °C) specifications, and complies with MIL-STD-883F, JESD22, and MSL1 standards. The part number SiT9122AI-2BF-33E500
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2BF-33E500.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 10 ppm |