The SiT9122 is a 220 to 625 MHz high-performance differential oscillator with LVPECL or LVDS output, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2×2.5, 5.0×3.2, and 7.0×5.0 mm, operates from −40°C to +85°C industrial or −20°C to +70°C extended commercial temperature ranges, and supports supply voltages of 2.25 to 3.63 V. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2BF-33E250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 10 ppm |