The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with support for LVPECL and LVDS output signaling. It is available in industry-standard packages of 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm, and operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device offers frequency stability as low as ±10 ppm and contributes 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V, with configurable termination schemes. Start-up and resume times are 6 to 10 ms, and the oscillator meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2CF-XXN270.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 270 MHz |
| Frequency Stability | 10 ppm |