The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling types and is available in industry-standard packages of 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C). Supply voltage ranges from 2.25 V to 3.63 V, with a start-up time of 6 to 10 ms. The device complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2B3-33S250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |