The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling and is available in industry-standard packages of 3.2x2.5, 5.0x3.2, or 7.0x5.0 mm. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C). Supply voltage ranges from 2.25 V to 3.63 V. The device meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity rating.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2B2-33N290.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 290 MHz |
| Frequency Stability | 25 ppm |