The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with LVPECL or LVDS output signaling. It is available in industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm. The device offers frequency stability as low as ±10 ppm and exhibits 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with a supply voltage of 2.25 to 3.63 V. Start-up and resume times are specified at 6 to 10 ms. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2B1-33E600.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 600 MHz |
| Frequency Stability | 20 ppm |