The SiT9121 is a high-performance differential oscillator capable of generating any frequency between 1 MHz and 220 MHz with accuracy to six decimal places, offering LVPECL and LVDS output signaling. It is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with frequency stability as tight as ±10 ppm, inclusive of initial tolerance, temperature, power supply, and load variations. RMS phase jitter is specified at 0.6 ps (12 kHz to 20 MHz bandwidth) for all output types and supply voltages. The supply voltage range is 2.25 to 3.63 V. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. It is compliant with standard Pb-free soldering guidelines.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2D2-33E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |