The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, offering ±10 ppm frequency stability, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operating temperatures from -40°C to +85°C. It is available in industry-standard 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm packages, with supply voltages of 2.25 V to 3.63 V. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
27MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable
MEMS OSC XO 27.0000MHZ LVDS
| SiTime Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | SIT9121AI-2C3-33E27.000000 | 1473-SIT9121AI-2C3-33E27.000000-ND | SIT9121AI-2C3-33E27.000000 |
| Product Name | Differential Oscillators | Oscillators | Oscillators |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 27 MHz | 27 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |