The SiT9121 is a high-performance differential oscillator supporting output frequencies from 1 MHz to 220 MHz with LVPECL or LVDS signaling, offering phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability from ±10 ppm to ±50 ppm across industrial and extended commercial temperature ranges. It is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, operates with supply voltages of 2.25 V to 3.63 V, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. The part includes enable and standby controls and complies with telecommunications and networking application requirements.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2C2-33E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |