The SiT9121 is a high-performance differential oscillator offering output frequencies from 1 MHz to 220 MHz with industry-standard packages in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm sizes. It supports LVPECL and LVDS output signaling, delivers 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and provides frequency stability as tight as ±10 ppm. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) grades. The device operates from a 2.25 V to 3.63 V supply and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2BF-XXS24.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 24 MHz |
| Frequency Stability | 10 ppm |