The SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability down to ±10 ppm. It supports LVPECL and LVDS output signaling, operates with supply voltages of 2.25 to 3.63 V, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is rated for industrial temperature ranges from -40°C to +85°C and extended commercial ranges from -20°C to +70°C. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2B2-33E148.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |