The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth. It offers LVPECL and LVDS output signaling, frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on operating conditions, and operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, with supply voltage options of 2.25 V to 3.63 V. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards. The part number SiT9121AI-1B1-33E125
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-1B1-33E125.000875 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |