The SiT9121 is a high-performance differential oscillator offering output frequencies from 1 MHz to 220 MHz with frequency stability as low as ±10 ppm, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It supports LVPECL and LVDS output signaling, with RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth. The device operates from 2.25 V to 3.63 V supply voltage and is qualified for industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. It meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2DF-33N80.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 10 ppm |