SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability from ±10 ppm to ±50 ppm. It supports LVPECL and LVDS output signaling and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges cover industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) conditions. The device operates on a supply voltage of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 reliability standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2CF-25E114.285000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 114 MHz |
| Frequency Stability | 10 ppm |