The SiT9121 is a high-performance differential oscillator offering selectable LVPECL or LVDS outputs across 1 MHz to 220 MHz with frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates from 2.25 V to 3.63 V and is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm packages. The device supports industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges and meets MIL-STD-883F, JESD22, and MSL1 reliability standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9121AC-2BF-XXE135.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 10 ppm |