The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS output signaling, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability as low as ±10 ppm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges in industry-standard 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm packages. Supplied at 2.25 to 3.63 V, it meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-1D2-33E110.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 110 MHz |
| Frequency Stability | 25 ppm |