The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates with supply voltages of 2.25 V to 3.63 V, and offers frequency stability as tight as ±10 ppm. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is rated for industrial temperature range from -40°C to +85°C and extended commercial range from -20°C to +70°C. The device meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and solderability, and is classified as MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-1C2-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |