SiTime Corporation Differential Oscillators SiT9120AI-2D3-33S161.132800

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS signaling with frequencies from 25 MHz to 212.5 MHz. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on grade. RMS phase jitter is 0.6 ps (typical) over a 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V, with LVPECL and LVDS current consumption up to 69 mA and 55 mA respectively. The oscillator meets MIL-STD-883F, JESD22-A104, and MSL1 at 260 °C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS signaling with frequencies from 25 MHz to 212.5 MHz. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on grade. RMS phase jitter is 0.6 ps (typical) over a 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V, with LVPECL and LVDS current consumption up to 69 mA and 55 mA respectively. The oscillator meets MIL-STD-883F, JESD22-A104, and MSL1 at 260 °C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AI-2D3-33S161.132800 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AI-2D3-33S161.132800
Differential Oscillators SiT9120AI-2D3-33S161.132800
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AI-2D3-33S161.132800
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 161 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.016 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.60E-5 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details