The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with a frequency range of 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It operates from 2.25 V to 3.63 V and is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device supports industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2D3-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |