The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm and operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it specifies 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device operates on supply voltages of 2.25 V to 3.63 V and meets environmental standards including MIL-STD-883F, JESD22, and MSL1 at 260°C.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2D2-25E166.666600 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 167 MHz |
| Frequency Stability | 25 ppm |