The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges with frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on grade. The device has 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and supports supply voltages of 2.25 to 3.63 V. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part meets MIL-STD-883F, JESD22, and MSL1 at 260°C for reliability and is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2CF-33E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 10 ppm |