The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. Supply voltage supports 2.25 V to 3.63 V, with current consumption of up to 69 mA for LVPECL and 55 mA for LVDS. The device meets MIL-STD-883F, JESD22, and MSL1 at 260°C for mechanical and environmental reliability.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2C2-25S98.304000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 98.3 MHz |
| Frequency Stability | 25 ppm |