The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm surface-mount packages. It operates over industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, with frequency stability options of ±10, ±20, ±25, or ±50 ppm. The device exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. Supply voltage ranges from 2.25 to 3.63 V with a start-up time of 6 to 10 ms.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2B2-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |