The SiT9120 is a differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability as low as ±10 ppm, ±10 to ±50 ppm over temperature, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Operating temperature ranges are -40°C to +85°C for industrial and -20°C to +70°C for extended commercial use. Supply voltage is 2.25 V to 3.63 V. Compliance includes MIL-STD-883F for shock and vibration, JESD22-A104 for temperature cycling, and MSL1 at 260°C. The part is designed for applications such as 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1D3-XXS75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |