SiTime Corporation Differential Oscillators SiT9120AI-1C2-33S100.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, packaging options in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and frequency stability from ±10 ppm to ±50 ppm over industrial and extended commercial temperature ranges. It achieves 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, operates on supply voltages of 2.25-3.63 V, and meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, packaging options in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and frequency stability from ±10 ppm to ±50 ppm over industrial and extended commercial temperature ranges. It achieves 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, operates on supply voltages of 2.25-3.63 V, and meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AI-1C2-33S100.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AI-1C2-33S100.000000
Differential Oscillators SiT9120AI-1C2-33S100.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AI-1C2-33S100.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-JE-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details