The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, packaged in industry-standard 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm sizes. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm across industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C respectively. Supply voltage operates from 2.25 V to 3.63 V, with RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth. The device meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards, and maintains operation within a maximum junction temperature of 105°C for industrial grade. Each variant shares identical electrical characteristics, package forms, and environmental qualifications regardless of ordering code.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1BF-33S50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 10 ppm |