The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V, with frequency stability as tight as ±10 ppm, and operating temperature ranges from -40 °C to +85 °C for industrial use or -20 °C to +70 °C for extended commercial. RMS phase jitter is specified at 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. The device meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, and moisture sensitivity. Peak current consumption is 69 mA for LVPECL and 55 mA for LVDS.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1BF-25E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 10 ppm |