The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It exhibits 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V, with standardized power consumption values for both LVPECL and LVDS outputs. The oscillator meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1BF-25E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |