SiTime Corporation Differential Oscillators SiT9120AI-1B3-25S166.666660

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability as low as ±10 ppm. It operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and solderability, and is MSL1 rated for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability as low as ±10 ppm. It operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and solderability, and is MSL1 rated for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AI-1B3-25S166.666660 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AI-1B3-25S166.666660
Differential Oscillators SiT9120AI-1B3-25S166.666660
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AI-1B3-25S166.666660
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 167 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-J1-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details