The SiT9120 is a standard frequency differential oscillator with LVPECL and LVDS output signaling, supporting frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40°C to +85°C or extended commercial range of -20°C to +70°C. It exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The part meets MIL-STD-883F, JESD22, and MSL1 environmental standards, and is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express. The ordering code corresponds to a variant within the SiT9120 series.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1B2-33S166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 166 MHz |
| Frequency Stability | 25 ppm |