The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling types, with frequencies from 25 MHz to 212.5 MHz, supply voltages of 2.25 V to 3.63 V, and frequency stability as low as ±10 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. The device exhibits 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth, with start-up and resume times of 6 to 10 ms. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2DF-XXE133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 10 ppm |