The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm industry-standard packages. Operating temperature ranges cover industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) conditions, with supply voltages of 2.25 V to 3.63 V. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D3-25E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |