SiTime Corporation Differential Oscillators SiT9120AC-2D2-33S25.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates from 2.25 to 3.63 V, with frequency stability as tight as ±10 ppm across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. RMS phase jitter is 0.6 ps over a 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. Start-up and resume times are 6 to 10 ms, with standby current under 100 μA. Duty cycle is 45% to 55%, and output rise/fall times range from 300 ps to 600 ps depending on signaling type.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates from 2.25 to 3.63 V, with frequency stability as tight as ±10 ppm across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. RMS phase jitter is 0.6 ps over a 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. Start-up and resume times are 6 to 10 ms, with standby current under 100 μA. Duty cycle is 45% to 55%, and output rise/fall times range from 300 ps to 600 ps depending on signaling type.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2D2-33S25.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2D2-33S25.000000
Differential Oscillators SiT9120AC-2D2-33S25.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2D2-33S25.000000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 25 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details