The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs across 31 standard frequencies from 25 MHz to 212.5 MHz, with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, supports supply voltages of 2.25 V to 3.63 V, and is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D2-33S133.300000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |