The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz, frequency stability of ±10 ppm to ±50 ppm, and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz bandwidth. It operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges and is available in industry-standard package sizes of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is qualified to MIL-STD-883F, JESD22, and MSL1 @ 260°C, and accepts supply voltages of 2.25 V to 3.63 V.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2CF-33E166.600000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 167 MHz |
| Frequency Stability | 10 ppm |