SiTime Corporation Differential Oscillators SiT9120AC-2C2-33S150.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with a supply voltage of 2.25 V to 3.63 V, exhibits frequency stability as tight as ±10 ppm, and achieves 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Compliance includes MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and MSL1 moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with a supply voltage of 2.25 V to 3.63 V, exhibits frequency stability as tight as ±10 ppm, and achieves 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Compliance includes MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and MSL1 moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2C2-33S150.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2C2-33S150.000000
Differential Oscillators SiT9120AC-2C2-33S150.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2C2-33S150.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 150 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details