The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs across 25 MHz to 212.5 MHz, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz bandwidth. It operates from 2.25 V to 3.63 V, with industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity. The part includes OE and ST control pins for output enable and standby modes, and meets automotive and industrial reliability standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C2-33S106.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 106 MHz |
| Frequency Stability | 25 ppm |