The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering ±10 ppm to ±50 ppm frequency stability across industrial and extended commercial temperature ranges. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, with a supply voltage range of 2.25 V to 3.63 V and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz bandwidth. The device complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards and operates with a maximum junction temperature of 105°C at 85°C ambient. The part number SiT9120AC-2C1-33E100
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C1-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |