The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It operates with supply voltages of 2.25 to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device features 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, a 6-pin package in 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm form factors, and complies with MIL-STD-883F, JESD22, and MSL1 standards. Start-up and resume times are 6 to 10 ms, and standby current is up to 100 µA.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C1-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |