SiTime Corporation Differential Oscillators SiT9120AC-2C1-25E166.660000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage supports 2.25 to 3.63 V, with a start-up time of 6 to 10 ms. The device meets MIL-STD-883F, JESD22-A104, and MSL1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage supports 2.25 to 3.63 V, with a start-up time of 6 to 10 ms. The device meets MIL-STD-883F, JESD22-A104, and MSL1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2C1-25E166.660000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2C1-25E166.660000
Differential Oscillators SiT9120AC-2C1-25E166.660000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2C1-25E166.660000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 167 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details