The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs across 31 standard frequencies from 25 MHz to 212.5 MHz, with RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth and frequency stability options of ±10, ±20, ±25, or ±50 ppm. It operates with supply voltages of 2.25 V to 3.63 V and supports industrial and extended commercial temperature ranges from -40°C to +85°C and -20°C to +70°C. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2BF-XXE166.666666 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 10 ppm |