The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V, with current consumption up to 69 mA for LVPECL and 55 mA for LVDS. The part meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2BF-25S133.333333 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 10 ppm |