The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signals with frequencies from 25 MHz to 212.5 MHz. It operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40°C to +85°C or extended commercial range of -20°C to +70°C. The device features 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycle, and meets MSL1 moisture sensitivity at 260°C soldering temperature.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B3-33S166.666000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 50 ppm |